Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCC3583D UCC3583D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276393-UCC3583D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC3583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC3583Q; UCC3583QTR; UCC3583NG4; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276393-UCC3583D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC3583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC3583Q; UCC3583QTR; UCC3583NG4; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3583D - 1276393-UCC3583D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3583D
1276393-UCC3583D
PMIC - PMIC - Power Supply Controllers, Monitors - UCC3583D 1276393-UCC3583D
Manufacturer: Texas Instruments Win Source Part Number: 1276393-UCC3583D Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Applications: Secondary-Side Controller Mounting: SMD Operating Supply Voltage: 8.9 V ~ 14 V Family Name: UCC3583 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): UCC3583Q; UCC3583QTR; UCC3583NG4; Introduction Date: June 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276393-UCC3583D
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Applications: Secondary-Side Controller
Mounting: SMD
Operating Supply Voltage: 8.9 V ~ 14 V
Family Name: UCC3583
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): UCC3583Q; UCC3583QTR; UCC3583NG4;
Introduction Date: June 03, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC3583D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC3583D
Power Supply Controllers, Monitors UCC3583D
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - UCC3583D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCC3583D
Power Supply Controllers, Monitors UCC3583D
Power Supply Controller Secondary-Side Controller 14-SOIC

Power Supply Controller Secondary-Side Controller 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276393-UCC3583D UCC3583D
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCC3583D Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Supervisors - 2467624 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details