Micropower Voltage Mode PWM 14-PDIP 0 to 70
Voltage Mode PWM DC/DC Controller, 1A, 10V In, 15V Sup, PDIP Product overview: UCC3581N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 10V, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 10V, 15V, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3581N can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | UCC3581N | 715-UCC3581N |
| Product Name | UCC3581 Micropower Voltage Mode PWM | 1A 10V 15V DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; PDIP |
| Features | Green Mode,Light Load Efficiency,Soft Start,Synchronization Pin | |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) |