Texas Instruments High-Performance Analog DC DC Switching Controllers UCC3581D

Description
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet
Description
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-11444-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-11444-5-ND
DC DC Switching Controllers 296-11444-5-ND
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3581D - 048463-UCC3581D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3581D
048463-UCC3581D
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3581D 048463-UCC3581D
Manufacturer: Texas Instruments Win Source Part Number: 048463-UCC3581D Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback, Forward Converter Frequency - Switching: Up to 100kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 84% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 6.8 V to 15 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 048463-UCC3581D
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback, Forward Converter
Frequency - Switching: Up to 100kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 84%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 6.8 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - UCC3581D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
UCC3581D
DC DC Switching Controllers UCC3581D
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
UCC3581D
Switching Controllers UCC3581D
Switching Controllers Voltage-Mode PWM Micropower

Switching Controllers Voltage-Mode PWM Micropower

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-11444-5-ND 048463-UCC3581D UCC3581D UCC3581D
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UCC3581D DC DC Switching Controllers Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback, Forward Converter
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
fsw 100 kHz 100 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Input Voltage 2 A Buck Reg - A8585KLKTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin SOIC
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - ADP110AR-3.3 - Lingto Electronic Limited
Specs
Configuration / Function Boost
View Details
Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - DC DC Switching Regulators - LM20125QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details