Texas Instruments UCC3580-3 Single-Ended Active Clamp/Reset PWM UCC3580N-3

Description
Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70
Request a Quote
Description
Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC3580-3 is a single-ended active clamp/reset PWM controller designed for high-performance pulse width modulation applications. It features an auxiliary switch activation that complements the main power switch drive, allowing for programmable deadtime between switch activations. This device operates with voltage mode control and includes feedforward operation, which enhances performance by adjusting the PWM duty cycle based on input voltage variations. The UCC3580-3 supports high current gate driving capabilities for both main and auxiliary outputs, with a maximum output current of 1.2A for OUT1 and 0.4A for OUT2. It incorporates multiple protection features, including latched shutdown and soft restart, ensuring reliable operation under fault conditions. The device operates with a low supply current of 1.5 mA during normal operation and 100 µA during startup. This PWM controller is specified for operation within a temperature range of 0°C to 70°C and is available in 16-pin DIL and SOIC packages. It is suitable for applications requiring efficient power conversion with reduced voltage stresses and switching losses.

Datasheet Summary
Powered by GS/AI

The UCC3580-3 is a single-ended active clamp/reset PWM controller designed for high-performance pulse width modulation applications. It features an auxiliary switch activation that complements the main power switch drive, allowing for programmable deadtime between switch activations. This device operates with voltage mode control and includes feedforward operation, which enhances performance by adjusting the PWM duty cycle based on input voltage variations. The UCC3580-3 supports high current gate driving capabilities for both main and auxiliary outputs, with a maximum output current of 1.2A for OUT1 and 0.4A for OUT2. It incorporates multiple protection features, including latched shutdown and soft restart, ensuring reliable operation under fault conditions. The device operates with a low supply current of 1.5 mA during normal operation and 100 µA during startup. This PWM controller is specified for operation within a temperature range of 0°C to 70°C and is available in 16-pin DIL and SOIC packages. It is suitable for applications requiring efficient power conversion with reduced voltage stresses and switching losses.

Suppliers

Company
Product
Description
Supplier Links
UCC3580-3 Single-Ended Active Clamp/Reset PWM - UCC3580N-3 - Texas Instruments
Dallas, TX, United States
UCC3580-3 Single-Ended Active Clamp/Reset PWM
UCC3580N-3
UCC3580-3 Single-Ended Active Clamp/Reset PWM UCC3580N-3
Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70

Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
DC-DC Converter IC
715-UCC3580N-3
DC-DC Converter IC 715-UCC3580N-3
Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70 Product overview: UCC3580N-3 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3580N-3 can be used for catalog matching and distributor lookup.

Single-Ended Active Clamp/Reset PWM 16-PDIP 0 to 70 Product overview: UCC3580N-3 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3580N-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number UCC3580N-3 715-UCC3580N-3
Product Name UCC3580-3 Single-Ended Active Clamp/Reset PWM DC-DC Converter IC
Package Type Other; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

LM3248 2.5A Adjustable Boost-Buck RF DC/DC Converter - LM3248TME/NOPB - Texas Instruments
Specs
Package Type Other; DSBGA
Features Adjustable Output,Light Load Mode
Output Voltage 0.4000 to 4 volts
View Details
2 suppliers
DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
DCH010515D Miniature, 1W, 3kVDC Isolated DC/DC Converters - DCH010515DN7 - Texas Instruments
Specs
Package Type Other; SIP MODULE
Features Dual Output,Unregulated,1W,3kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers