Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC3305N UCC3305N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276376-UCC3305N Packaging: Tube Type: HID Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UCC3305DWG4; UCC3305DW; UCC3305DWTRG4; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 13
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276376-UCC3305N Packaging: Tube Type: HID Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UCC3305DWG4; UCC3305DW; UCC3305DWTRG4; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC3305N
UCC3305N
PMIC - PMIC - Lighting, Ballast Controllers - UCC3305N UCC3305N
Manufacturer: Texas Instruments Win Source Part Number: 1276376-UCC3305N Packaging: Tube Type: HID Lamp Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 28-DIP (0.600", 15.24mm) Frequency: 80kHz ~ 120kHz Operating Supply Voltage: 5 V ~ 18 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC3305 Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA Manufacturer Homepage: www.ti.com Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): UCC3305DWG4; UCC3305DW; UCC3305DWTRG4; Introduction Date: June 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 13

Manufacturer: Texas Instruments
Win Source Part Number: 1276376-UCC3305N
Packaging: Tube
Type: HID Lamp Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 28-DIP (0.600", 15.24mm)
Frequency: 80kHz ~ 120kHz
Operating Supply Voltage: 5 V ~ 18 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UCC3305
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): UCC3305DWG4; UCC3305DW; UCC3305DWTRG4;
Introduction Date: June 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 13

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC3305N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC3305N
Controller Type HID Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Incandescent Beacon Alarm Relay - FB230A - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details