Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC2977PWRG4 UCC2977PWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798719-UCC2977PWRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC2977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1018IF; ISL97661ARTZ-T; TSL1018IFT; TSL1014IFT; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798719-UCC2977PWRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC2977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1018IF; ISL97661ARTZ-T; TSL1018IFT; TSL1014IFT; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC2977PWRG4 - 798719-UCC2977PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC2977PWRG4
798719-UCC2977PWRG4
PMIC - PMIC - Power Management - Specialized - UCC2977PWRG4 798719-UCC2977PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 798719-UCC2977PWRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Applications: Power Supplies Mounting: SMD Operating Supply Voltage: 3 V ~ 13.5 V Part Status: Obsolete(EOL) Family Name: UCC2977 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): TSL1018IF; ISL97661ARTZ-T; TSL1018IFT; TSL1014IFT; Introduction Date: November 01, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798719-UCC2977PWRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: Power Supplies
Mounting: SMD
Operating Supply Voltage: 3 V ~ 13.5 V
Part Status: Obsolete(EOL)
Family Name: UCC2977
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): TSL1018IF; ISL97661ARTZ-T; TSL1018IFT; TSL1014IFT;
Introduction Date: November 01, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC2977PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC2977PWRG4
Power Management - Specialized UCC2977PWRG4
Power Supplies PMIC 8-TSSOP

Power Supplies PMIC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 798719-UCC2977PWRG4 UCC2977PWRG4
Product Name PMIC - PMIC - Power Management - Specialized - UCC2977PWRG4 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
Voltage References - 1904445 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details