Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2972PW UCC2972PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276371-UCC2972PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276371-UCC2972PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972PW
UCC2972PW
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972PW UCC2972PW
Manufacturer: Texas Instruments Win Source Part Number: 1276371-UCC2972PW Packaging: Tube Type: CCFL Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z; Introduction Date: December 01, 2004 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276371-UCC2972PW
Packaging: Tube
Type: CCFL Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Dimming: No
Family Name: UCC2972
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MP1010BEM-LF-Z; MP1010BEF; MP1010BEF-Z;
Introduction Date: December 01, 2004
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number UCC2972PW
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2972PW
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Tower and Obstruction Lighting Controls - FA165 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details