Texas Instruments PMIC - PMIC - Lighting, Ballast Controllers - UCC2972NG4 UCC2972NG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 798718-UCC2972NG4 Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 798718-UCC2972NG4 Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972NG4
UCC2972NG4
PMIC - PMIC - Lighting, Ballast Controllers - UCC2972NG4 UCC2972NG4
Manufacturer: Texas Instruments Win Source Part Number: 798718-UCC2972NG4 Packaging: Tube Type: CCFL Controller Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: 80kHz ~ 160kHz Operating Supply Voltage: 4.5 V ~ 20 V Part Status: Obsolete(EOL) Dimming: No Family Name: UCC2972 Categories: Integrated Circuits (ICs) Operating Supply Current: 7mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798718-UCC2972NG4
Packaging: Tube
Type: CCFL Controller
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 80kHz ~ 160kHz
Operating Supply Voltage: 4.5 V ~ 20 V
Part Status: Obsolete(EOL)
Dimming: No
Family Name: UCC2972
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MP1010BEF; MP1010BEM; MP1010BEF-LF-Z; MP1010BEM-Z;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - UCC2972NG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
UCC2972NG4
PMIC - Lighting, Ballast Controllers UCC2972NG4
IC CCFL CNTRL 160KHZ 8DIP

IC CCFL CNTRL 160KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number UCC2972NG4 UCC2972NG4
Product Name PMIC - PMIC - Lighting, Ballast Controllers - UCC2972NG4 PMIC - Lighting, Ballast Controllers
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details