The UCC2915DP is a programmable hot swap power manager designed for efficient power management and circuit protection. It operates within a voltage range of 7 V to 15 V and features an integrated 0.15-,Ѷ power MOSFET. The device allows for digital programming of the fault current limit from 0 A to 3 A with a resolution of 0.25 A, and it can source a maximum output current of 4 A for rapid charging of output capacitors. Key functionalities include programmable on-time, startup delay, and a fixed 2% duty cycle to limit average output power during faults. The UCC2915DP also incorporates thermal shutdown, undervoltage lockout, and a fault-output indicator. In sleep mode, it consumes only 100 µA of supply current, making it suitable for low-power applications. The device is available in low thermal resistance SOIC and TSSOP packages, facilitating efficient thermal management.
Hot Swap Controller 1 Channel General Purpose 16-SOIC
IC HOT SWAP CTRLR GP 16SOIC
IC HOT SWAP CTRLR GP 16SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | UCC2915DP | UCC2915DP | UCC2915DP |
| Product Name | Hot Swap Controllers | PMIC - Hot Swap Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |