Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2915DP UCC2915DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115913-UCC2915DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115913-UCC2915DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2915DP - 1115913-UCC2915DP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2915DP
1115913-UCC2915DP
PMIC - PMIC - Hot Swap Controllers - UCC2915DP 1115913-UCC2915DP
Manufacturer: Texas Instruments Win Source Part Number: 1115913-UCC2915DP Packaging: Tube/Rail Type: Hot Swap Controller Features: Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 4A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN, Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 7 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Texas Instruments
Win Source Part Number: 1115913-UCC2915DP
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 4A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: B0, B1, B2, B3, CT, /FAULT, IMAX, /SHTDWN,
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 7 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1115913-UCC2915DP
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2915DP
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products