Supply Voltage Min:-10.5V; Supply Voltage Max:-9.999kV; IC Case / Package:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 15AC1124 |
| Product Name | Supply Voltage Min Texas Instruments |
| Features | RoHS |