Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2913D UCC2913D

Description
Manufacturer: Texas Instruments Win Source Part Number: 140758-UCC2913D Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 140758-UCC2913D Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2913D - 140758-UCC2913D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2913D
140758-UCC2913D
PMIC - PMIC - Hot Swap Controllers - UCC2913D 140758-UCC2913D
Manufacturer: Texas Instruments Win Source Part Number: 140758-UCC2913D Packaging: Tube/Rail Type: Hot Swap Controller Features: Auto Retry, UVLO Applications: -48V Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout Feature Pins: CT, IMAX, PL, SD/FLT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140758-UCC2913D
Packaging: Tube/Rail
Type: Hot Swap Controller
Features: Auto Retry, UVLO
Applications: -48V
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout
Feature Pins: CT, IMAX, PL, SD/FLT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 140758-UCC2913D
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2913D
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details