Texas Instruments PMIC - PMIC - Hot Swap Controllers - UCC2912DPR UCC2912DPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901751-UCC2912DPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC291 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901751-UCC2912DPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC291 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - UCC2912DPR - 901751-UCC2912DPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - UCC2912DPR
901751-UCC2912DPR
PMIC - PMIC - Hot Swap Controllers - UCC2912DPR 901751-UCC2912DPR
Manufacturer: Texas Instruments Win Source Part Number: 901751-UCC2912DPR Operating Temperature Range: -40°C ~ 85°C Features: Hot Swap Controller 1 Channel General Purpose 16-SOIC Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: UCC291 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901751-UCC2912DPR
Operating Temperature Range: -40°C ~ 85°C
Features: Hot Swap Controller 1 Channel General Purpose 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCC291
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 901751-UCC2912DPR
Product Name PMIC - PMIC - Hot Swap Controllers - UCC2912DPR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products