Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC29002P UCC29002P

Description
Manufacturer: Texas Instruments Win Source Part Number: 145073-UCC29002P Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145073-UCC29002P Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC29002P - 145073-UCC29002P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC29002P
145073-UCC29002P
PMIC - PMIC - Power Management - Specialized - UCC29002P 145073-UCC29002P
Manufacturer: Texas Instruments Win Source Part Number: 145073-UCC29002P Packaging: Tube/Rail Applications: Load Share Controller Mounting: Through Hole Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145073-UCC29002P
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCC29002P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002P
Power Management - Specialized UCC29002P
Load Share Controller PMIC 8-PDIP

Load Share Controller PMIC 8-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 145073-UCC29002P UCC29002P
Product Name PMIC - PMIC - Power Management - Specialized - UCC29002P Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details