Texas Instruments PMIC - PMIC - Power Management - Specialized - UCC29002D/1 UCC29002D/1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1115905-UCC29002D/1 Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1115905-UCC29002D/1 Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCC29002D/1 - 1115905-UCC29002D/1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCC29002D/1
1115905-UCC29002D/1
PMIC - PMIC - Power Management - Specialized - UCC29002D/1 1115905-UCC29002D/1
Manufacturer: Texas Instruments Win Source Part Number: 1115905-UCC29002D/1 Packaging: Tube/Rail Applications: Load Share Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.375 V to 14.25 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1115905-UCC29002D/1
Packaging: Tube/Rail
Applications: Load Share Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.375 V to 14.25 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - UCC29002D/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002D/1
Power Management - Specialized UCC29002D/1
PMIC

PMIC

Buy Now Datasheet
Power Management - Specialized - UCC29002D/1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCC29002D/1
Power Management - Specialized UCC29002D/1
Load Share Controller PMIC 8-SOIC

Load Share Controller PMIC 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1115905-UCC29002D/1 UCC29002D/1 UCC29002D/1
Product Name PMIC - PMIC - Power Management - Specialized - UCC29002D/1 Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details