Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC28C40QDRQ1

Description
Win Source Part Number: 1346678-UCC28C40QDRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 53kHz Control Features: Overcurrent, Ramp Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC28C40
Request a Quote Datasheet
Description
Win Source Part Number: 1346678-UCC28C40QDRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 53kHz Control Features: Overcurrent, Ramp Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC28C40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1346678-UCC28C40QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1346678-UCC28C40QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1346678-UCC28C40QDRQ1
Win Source Part Number: 1346678-UCC28C40QDRQ 1 Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Output Type: PWM Function: Step-Down, Step-Up/Step-Down Topology: Buck, Flyback Frequency - Switching: 53kHz Control Features: Overcurrent, Ramp Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 96% Clock Sync: No Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 6.6V ~ 18V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCC28C40

Win Source Part Number: 1346678-UCC28C40QDRQ1
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Output Type: PWM
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Flyback
Frequency - Switching: 53kHz
Control Features: Overcurrent, Ramp
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 6.6V ~ 18V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCC28C40

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - UCC28C40QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
UCC28C40QDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC28C40QDRQ1
AUTOMOTIVE BICMOS LOW-POWER CURR

AUTOMOTIVE BICMOS LOW-POWER CURR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1346678-UCC28C40QDRQ1 UCC28C40QDRQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
 - 54F373/BRA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details