Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers UCC28951PWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317788-UCC28951PWT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 8V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28951PWT-ND,296-5 0820-1,296-50820-2,2 96-50820-6 Base Product Number: UCC28951 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317788-UCC28951PWT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 8V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28951PWT-ND,296-5 0820-1,296-50820-2,2 96-50820-6 Base Product Number: UCC28951 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317788-UCC28951PWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317788-UCC28951PWT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317788-UCC28951PWT
Manufacturer: Texas Instruments Win Source Part Number: 1317788-UCC28951PWT Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: Transistor Driver Topology: Full-Bridge Frequency - Switching: Up to 1MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 24-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): 8V ~ 17V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28951PWT-ND,296-5 0820-1,296-50820-2,2 96-50820-6 Base Product Number: UCC28951 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1317788-UCC28951PWT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Transistor Driver
Topology: Full-Bridge
Frequency - Switching: Up to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 24-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): 8V ~ 17V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28951PWT-ND,296-50820-1,296-50820-2,296-50820-6
Base Product Number: UCC28951
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1317788-UCC28951PWT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8023745P - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details