Manufacturer: Texas Instruments
Win Source Part Number: 004677-UCC2894PWRG4
Category: Integrated Circuits(ICs)
Family: PMIC - AC DC Converters, Offline Switchers
Packaging: Reel(TR)
Mounting Style: *
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 16-TSSOP
Operating Supply Voltage: 8.5 V ~ 16 V
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback, Forward
Voltage - Start Up: 12.7V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 004677-UCC2894PWRG4 |
| Product Name | Integrated Circuits(ICs) |