Manufacturer: Keystone Electronics
Win Source Part Number: 854264-1938
Features: Round Spacer Unthreaded #6 Brass 2.000" (50.80mm) 2"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7419.99.5050
Other Part Number: 1938K, 1938K-ND, 1938K-NDR, 36-1938
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854264-1938 |
| Product Name | Unclassified - 1938 |