PWM CONTROLLER, FLYBACK, 16V, SOIC-16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27AJ0982 |
| Product Name | Pwm Controller, Flyback, 16V, Soic-16; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 8 to 16 volts |
| DC Input | 8 to 16 volts |