Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 2892, Soic16; Input Voltage Texas Instruments UCC2892D

Description
PWM CONTROLLER, SMD, 2892, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 2892, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 2892, Soic16; Input Voltage Texas Instruments - 32AH7076 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 2892, Soic16; Input Voltage Texas Instruments
32AH7076
Pwm Controller, Smd, 2892, Soic16; Input Voltage Texas Instruments 32AH7076
PWM CONTROLLER, SMD, 2892, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, SMD, 2892, SOIC16; Input Voltage:110V; Output Voltage:900mV; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:250kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32AH7076
Product Name Pwm Controller, Smd, 2892, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 16 volts
DC Input 8 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-3-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details