Texas Instruments UCC28810 LED Lighting Power Controller UCC28810DR

Description
LED Lighting Power Controller 8-SOIC -40 to 105
Request a Quote Datasheet
Description
LED Lighting Power Controller 8-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28810 LED Lighting Power Controller - UCC28810DR - Texas Instruments
Dallas, TX, United States
UCC28810 LED Lighting Power Controller
UCC28810DR
UCC28810 LED Lighting Power Controller UCC28810DR
LED Lighting Power Controller 8-SOIC -40 to 105

LED Lighting Power Controller 8-SOIC -40 to 105

Buy Now Datasheet
LED Drivers - 296-23905-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23905-1-ND
LED Drivers 296-23905-1-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

Buy Now Datasheet
LED Drivers - 296-23905-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23905-6-ND
LED Drivers 296-23905-6-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

Buy Now Datasheet
LED Drivers - 296-23905-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
296-23905-2-ND
LED Drivers 296-23905-2-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - UCC28810DR - 035804-UCC28810DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - UCC28810DR
035804-UCC28810DR
PMIC - PMIC - LED Drivers - UCC28810DR 035804-UCC28810DR
Manufacturer: Texas Instruments Win Source Part Number: 035804-UCC28810DR Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Family Name: UCC28810 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 18V Channel Output Current: 750mA Alternative Parts (Cross-Reference): MAX16801BEUA; MAX16801BEUA+T; MAX16802AEUA+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035804-UCC28810DR
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Family Name: UCC28810
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 18V
Channel Output Current: 750mA
Alternative Parts (Cross-Reference): MAX16801BEUA; MAX16801BEUA+T; MAX16802AEUA+;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V 400V 750mA SOIC LED Driver IC
137-UCC28810DR
18V 400V 750mA SOIC LED Driver IC 137-UCC28810DR
LED Driver IC, 18V In, 400V Out, 750mA, Flyback/SEPIC, 8-SOIC Product overview: UCC28810DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 400V, 750mA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18V, 400V, 750mA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-UCC28810DR can be used for catalog matching and distributor lookup.

LED Driver IC, 18V In, 400V Out, 750mA, Flyback/SEPIC, 8-SOIC Product overview: UCC28810DR from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 400V, 750mA, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 18V, 400V, 750mA, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-UCC28810DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - UCC28810DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
UCC28810DR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers UCC28810DR
IC LED DRV OFFL TRIAC 8SOIC

IC LED DRV OFFL TRIAC 8SOIC

Supplier's Site
PMIC - LED Drivers - UCC28810DR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
UCC28810DR
PMIC - LED Drivers UCC28810DR
IC LED DRIVER OFFL DIM 8SOIC

IC LED DRIVER OFFL DIM 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
UCC28810DR
LED Lighting Drivers UCC28810DR
LED Lighting Drivers LED Lighting Pwr Controller

LED Lighting Drivers LED Lighting Pwr Controller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number UCC28810DR 296-23905-1-ND 035804-UCC28810DR 137-UCC28810DR UCC28810DR UCC28810DR UCC28810DR
Product Name UCC28810 LED Lighting Power Controller LED Drivers PMIC - PMIC - LED Drivers - UCC28810DR 18V 400V 750mA SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Type Dimmable Dimmable
Input Voltage 13 to 18 volts ? to 18 volts ? to 18 volts
Output Voltage 9 to 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409MY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
6 suppliers