The UCC28810 is a general lighting power controller designed for low to medium power LED lighting applications requiring power factor correction and EMC compliance, operating in critical conduction mode with flyback, buck, or boost topologies. It is housed in an 8-pin SOIC (D) package with dimensions consistent with a tube-packed unit measuring 507 mm in length, 8 mm in width, and 3940 µm in thickness. The device features a 15.8 V UVLO turn-on threshold, a typical 1.3 mA gate driver source current, ±750 mA peak gate drive current, and operates over the industrial temperature range of -40°C to 105°C. It supports interface with traditional wall dimmers and includes overvoltage protection, open-feedback protection, and enable circuits. The part is compliant with RoHS standards and has a moisture sensitivity level of 1.
LED Lighting Power Controller 8-SOIC -40 to 105
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Triac Dimming 750mA 8-SOIC
IC LED DRV OFFL TRIAC 8SOIC
IC LED DRIVER OFFL DIM 8SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | UCC28810DG4 | UCC28810DG4-ND | UCC28810DG4 | UCC28810DG4 |
| Product Name | UCC28810 LED Lighting Power Controller | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Type | Dimmable | Dimmable | ||
| Input Voltage | 13 to 18 volts | ? to 18 volts | ? to 18 volts | |
| Output Voltage | 9 to 400 volts |