Texas Instruments Standard Linear and Logic Pwm Controller, 105Khz, Sot-23-6; Input Voltage Texas Instruments UCC28742DBVT

Description
PWM CONTROLLER, 105KHZ, SOT-23-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:105kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 105KHZ, SOT-23-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:105kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 105Khz, Sot-23-6; Input Voltage Texas Instruments - 27AJ0976 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 105Khz, Sot-23-6; Input Voltage Texas Instruments
27AJ0976
Pwm Controller, 105Khz, Sot-23-6; Input Voltage Texas Instruments 27AJ0976
PWM CONTROLLER, 105KHZ, SOT-23-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:105kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 105KHZ, SOT-23-6; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:105kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0976
Product Name Pwm Controller, 105Khz, Sot-23-6; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details
ENCL 108A Controller SMC-3 - 150C-D10JCD-1-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details