Texas Instruments Standard Linear and Logic Dc/dc Ctrl, Flyback, 85Khz, Sot-23-6; Input Voltage Texas Instruments UCC28704DBVT-1

Description
DC/DC CTRL, FLYBACK, 85KHZ, SOT-23-6; Input Voltage:35V; Output Voltage:10.6V; Output Current:32mA; Supply Voltage Min:8.5V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:85kHz; Operating RoHS Compliant: Yes
Description
DC/DC CTRL, FLYBACK, 85KHZ, SOT-23-6; Input Voltage:35V; Output Voltage:10.6V; Output Current:32mA; Supply Voltage Min:8.5V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:85kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Flyback, 85Khz, Sot-23-6; Input Voltage Texas Instruments - 27AJ0973 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Flyback, 85Khz, Sot-23-6; Input Voltage Texas Instruments
27AJ0973
Dc/dc Ctrl, Flyback, 85Khz, Sot-23-6; Input Voltage Texas Instruments 27AJ0973
DC/DC CTRL, FLYBACK, 85KHZ, SOT-23-6; Input Voltage:35V; Output Voltage:10.6V; Output Current:32mA; Supply Voltage Min:8.5V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:85kHz; Operating RoHS Compliant: Yes

DC/DC CTRL, FLYBACK, 85KHZ, SOT-23-6; Input Voltage:35V; Output Voltage:10.6V; Output Current:32mA; Supply Voltage Min:8.5V; Supply Voltage Max:35V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:85kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0973
Product Name Dc/dc Ctrl, Flyback, 85Khz, Sot-23-6; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 35 volts
DC Input 8 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PicoCube Piezo Controller - E-536 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0
Configuration Rack
AC Input 115 to 230 volts
View Details