CNTRL, FLYBACK, CC/CV, 130KHZ, 6SOT23; Input Voltage:35V; Output Voltage:14V; Output Current:25mA; Supply Voltage Min:9V; Supply Voltage Max:36V; Controller IC Case Style:SOT-23; No. of Pins:6Pins; Frequency:130kHz; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 28AH6343 |
| Product Name | Cntrl, Flyback, Cc/cv, 130Khz, 6Sot23; Input Voltage Texas Instruments |
| Product | Pulse Width Modulation Drive |
| AC Input | 9 to 36 volts |
| DC Input | 9 to 36 volts |