The UCC28517DWR is a Power Factor Correction (PFC) integrated circuit designed for off-line power systems that require compliance with IEC1000-3-2 harmonic reduction standards. It combines PFC and PWM control in a single device, offering significant performance and cost advantages. The device features leading-edge modulation for the PFC stage and trailing-edge modulation for the PWM stage, which helps minimize ripple current in the boost capacitor.
This IC operates with average-current-mode
Manufacturer: Texas Instruments
Win Source Part Number: 798712-UCC28517DWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC2851
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981BD013TR; L4981AD;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 20-SOIC
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
IC PFC CTR AVERAGE 200KHZ 20SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
PFC IC Average Current 200kHz 20-SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 798712-UCC28517DWR | 296-43119-2-ND | UCC28517DWR | UCC28517DWR | UCC28517DWR | UCC28517DWR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28517DWR | PFC (Power Factor Correction) | Power Factor Correction - PFC | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |