PFC IC Critical Conduction (CRM) 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 875285-IRS2500SPBF
Operating Temperature Range: -25°C ~ 125°C
Features: PFC IC Critical Conduction (CRM) - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IRS2500SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 95
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC PFC CTRLR CRM 8SOIC
IC PFC CTRLR CRM 8SOIC
PFC IC Critical Conduction (CRM) 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | IRS2500SPBF-ND | 875285-IRS2500SPBF | IRS2500SPBF | IRS2500SPBF | IRS2500SPBF |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - IRS2500SPBF | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |