Manufacturer: Texas Instruments
Win Source Part Number: 1276294-UCC28516DW
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 9.7 V ~ 18 V
Frequency - Switching: 200kHz
Family Name: UCC2851
Mode: Average Current
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): E-L4981AD013TR; EL4981AD; L4981AD013TR;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz 20-SOIC
IC PFC CTR AVERAGE 200KHZ 20SOIC
PFC IC Average Current 200kHz 20-SOIC
PFC IC Average Current 200kHz 20-SOIC
Power Factor Correction - PFC Advanced PFC/PWM Comb Controller
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276294-UCC28516DW | 296-14230-5-ND | UCC28516DW | UCC28516DW | UCC28516DW |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28516DW | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |