Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28503DW

Description
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Request a Quote Datasheet
Description
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-34755-5-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-34755-5-ND
PFC (Power Factor Correction) 296-34755-5-ND
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28503DW
901730-UCC28503DW
PMIC - PMIC - PFC (Power Factor Correction) - UCC28503DW 901730-UCC28503DW
Manufacturer: Texas Instruments Win Source Part Number: 901730-UCC28503DW Operating Temperature Range: -40°C ~ 85°C Features: PFC IC Average Current 80kHz ~ 120kHz 20-SOIC Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: UCC28503 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC28503DW-ND, 296-34755-5, UCC28503DWG4-ND, UCC28503DWG4

Manufacturer: Texas Instruments
Win Source Part Number: 901730-UCC28503DW
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current 80kHz ~ 120kHz 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: UCC28503
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC28503DW-ND, 296-34755-5, UCC28503DWG4-ND, UCC28503DWG4

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28503DW
Power Factor Correction - PFC UCC28503DW
Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Power Factor Correction - PFC BiCMOS PFC/PWM Comb Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28503DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28503DW
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28503DW
IC PFC CTR AVERAGE 120KHZ 20SOIC

IC PFC CTR AVERAGE 120KHZ 20SOIC

Supplier's Site
PMIC - PFC (Power Factor Correction) - UCC28503DW - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28503DW
PMIC - PFC (Power Factor Correction) UCC28503DW
IC PFC CTR AVERAGE 120KHZ 20SOIC

IC PFC CTR AVERAGE 120KHZ 20SOIC

Supplier's Site Datasheet
PFC (Power Factor Correction) - UCC28503DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28503DW
PFC (Power Factor Correction) UCC28503DW
PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

PFC IC Average Current 80kHz ~ 120kHz 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-34755-5-ND 901730-UCC28503DW UCC28503DW UCC28503DW UCC28503DW UCC28503DW
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28503DW Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products