The ICE2PCS06 is an 8-pin standalone power factor correction (PFC) controller designed for continuous conduction mode (CCM) boost converters with a fixed internal switching frequency of 65 kHz ±5% at 25°C. It operates over a wide input voltage range of 85 to 265 VAC and includes integrated input brown-out protection, cycle-by-cycle peak current limiting, output over-voltage protection, and open-loop detection. The device features an internal 3 V ±2% reference voltage, soft-start capability, and a maximum duty cycle of 95% at 25°C. It is packaged in a PG-DIP-8 format and complies with Class D requirements of IEC 61000-3-2.
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs
Manufacturer: Infineon Technologies
Win Source Part Number: 1183106-ICE2PCS06
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
POWER FACTOR CONTROLLER
| Infineon Technologies AG | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ICE2PCS06 | 1183106-ICE2PCS06 | ICE2PCS06 | ICE2PCS06 |
| Product Name | AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs | PMIC - PMIC - PFC (Power Factor Correction) - ICE2PCS06 | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |