Manufacturer: Texas Instruments
Win Source Part Number: 213681-UCC2818PWG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 6kHz to 220kHz
Mode: Average Current
Current - Startup: 150μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 12 V to 17 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 213681-UCC2818PWG4 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC2818PWG4 |