PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 938066-UCC2817ADR
Operating Temperature Range: -40°C ~ 85°C
Features: PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC2817
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC2817ADRG4, UCC2817ADRG4-ND
IC PFC CTR AVERAGE 220KHZ 16SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | UCC2817ADR-ND | 938066-UCC2817ADR | UCC2817ADR | UCC2817ADR | UCC2817ADR | UCC2817ADR |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC2817ADR | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC |