Manufacturer: Infineon Technologies
Win Source Part Number: 1186501-IR1150PBF
Packaging: Tube
Mounting Style: Through Hole
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): MC33260PG; IR1150IPBF; IR1150PBF; UCC28051PE4;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: IR1150PBF
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 15V ~ 20V
Switching Frequency: 200kHz
PFC IC Continuous Conduction (CCM) 200kHz 8-PDIP
IC PFC CTRLR CCM 200KHZ 8DIP
IC PFC CTRLR CCM 200KHZ 8DIP
PFC IC Continuous Conduction (CCM) 200kHz 8-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1186501-IR1150PBF | IR1150PBF-ND | IR1150PBF | IR1150PBF | IR1150PBF |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1150PBF | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) |