Win Source Part Number: 1041110-UCC2817AD
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Frequency - Switching: 6kHz ~ 220kHz
Mode: Average Current
Current - Startup: 150 µA
Voltage - Supply: 12V ~ 17V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): UCC3819AD; UCC3818D; UCC2818D;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15954-5,-UCC281
Base Product Number: UCC2817
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
IC PFC CTR AVERAGE 220KHZ 16SOIC
Power Factor Correction - PFC BiCMOS Power Factor Preregulator
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
PFC IC Average Current 6kHz ~ 220kHz 16-SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1041110-UCC2817AD | 296-15954-5-ND | UCC2817AD | UCC2817AD | UCC2817AD |
| Product Name | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |