Texas Instruments Standard Linear and Logic Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments UCC2813D-1

Description
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments - 27AJ0963 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments
27AJ0963
Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments 27AJ0963
PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 0-12V, SOIC-8; Input Voltage:-; Output Voltage:1V; Output Current:1A; Supply Voltage Min:0V; Supply Voltage Max:12V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27AJ0963
Product Name Pwm Ctrl, Current Mode, 0-12V, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 12 volts
DC Input 0 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Mercury Servo Controller - C-863 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 2.0
Setup Joystick (optional feature); Computer
Servo Feedback Other; Encoder
View Details
ENCL 135A Controller SMC-3 - 150C-D13JBD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 74615 watts
View Details