Infineon Technologies AG 7.5V 60V Motor Driver IC TLE6281GXUMA1

Description
IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6281GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6281GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6281GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6281GXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
7.5V 60V Motor Driver IC
744-TLE6281GXUMA1
7.5V 60V Motor Driver IC 744-TLE6281GXUMA1
IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6281GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6281GXUMA1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 7.5V-60V 20DSO Product overview: TLE6281GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5V, 60V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7.5V, 60V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE6281GXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - TLE6281GXUMA1 - 120605-TLE6281GXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - TLE6281GXUMA1
120605-TLE6281GXUMA1
PMIC - PMIC - Motor Drivers, Controllers - TLE6281GXUMA1 120605-TLE6281GXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 120605-TLE6281GXUMA1 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-20 Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 7.5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 120605-TLE6281GXUMA1
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-20
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 7.5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - TLE6281GXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
TLE6281GXUMA1TR-ND
Motor Drivers, Controllers TLE6281GXUMA1TR-ND
Motor Driver Power MOSFET PWM PG-DSO-20

Motor Driver Power MOSFET PWM PG-DSO-20

Buy Now Datasheet
Motor Drivers, Controllers - TLE6281GXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
TLE6281GXUMA1
Motor Drivers, Controllers TLE6281GXUMA1
Motor Driver Power MOSFET PWM PG-DSO-20

Motor Driver Power MOSFET PWM PG-DSO-20

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - TLE6281GXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
TLE6281GXUMA1
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers TLE6281GXUMA1
IC MOTOR DRIVER 7.5V-60V 20DSO

IC MOTOR DRIVER 7.5V-60V 20DSO

Supplier's Site
PMIC - Motor Drivers, Controllers - TLE6281GXUMA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
TLE6281GXUMA1
PMIC - Motor Drivers, Controllers TLE6281GXUMA1
IC MOTOR DRIVER 7.5V-60V 20DSO

IC MOTOR DRIVER 7.5V-60V 20DSO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-TLE6281GXUMA1 120605-TLE6281GXUMA1 TLE6281GXUMA1TR-ND TLE6281GXUMA1 TLE6281GXUMA1 TLE6281GXUMA1
Product Name 7.5V 60V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - TLE6281GXUMA1 Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
PC-Based Bus PWM
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
DC Input 60 volts 8 to 60 volts 8 to 60 volts
AC Input 8 to 60 volts 8 to 60 volts
Unlock Full Specs
to access all available technical data