Texas Instruments Standard Linear and Logic Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments UCC2808D-2

Description
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:500mV; Output Current:500mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:500mV; Output Current:500mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments - 28AH6339 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments
28AH6339
Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments 28AH6339
PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:500mV; Output Current:500mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER CURRENT MODE, SOIC8; Input Voltage:-; Output Voltage:500mV; Output Current:500mA; Supply Voltage Min:0V; Supply Voltage Max:10V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6339
Product Name Pwm Controller Current Mode, Soic8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 0 to 10 volts
DC Input 0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
SMC-3 30A Smart Motor Controller - 150-C30NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 30 amps
View Details