IC MOTOR DRIVER 5.5V-32V 36DSO Product overview: TLE7185E from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 5.5V, 32V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE7185E can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 119582-TLE7185E
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC), Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5.5 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET Parallel PG-DSO-36-38
IC MOTOR DRIVER 5.5V-32V 36DSO
IC MOTOR DRIVER 5.5V-32V 36DSO
Motor Driver Power MOSFET Parallel PG-DSO-36-38
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TLE7185E | 119582-TLE7185E | TLE7185ETR-ND | TLE7185E | TLE7185E | TLE7185E |
| Product Name | 5.5V 32V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TLE7185E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 32 volts | 6 to 32 volts | 6 to 32 volts | |||
| AC Input | 6 to 32 volts | 6 to 32 volts |