Texas Instruments Standard Linear and Logic Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments UCC2808AD-1

Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments - 28AH6338 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
28AH6338
Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments 28AH6338
PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, CURRENT MODE, SOIC-8; Input Voltage:-; Output Voltage:500mV; Output Current:100mA; Supply Voltage Min:8.3V; Supply Voltage Max:15V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:1MHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 28AH6338
Product Name Pwm Controller, Current Mode, Soic-8; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 15 volts
DC Input 8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-DIOP - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-3-4R-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details