The UCC28089DR is a BiCMOS primary-side push-pull oscillator with dead-time control in an 8-pin SOIC package, designed for dc-to-dc or off-line switching power supplies. It features dual totem-pole outputs capable of 1-A sink and 0.5-A source current, synchronized oscillator operation, under-voltage lockout with 10.5-V/8.0-V thresholds, and over-current shutdown. The device operates from an 8.5-V to 14-V supply, supports switching frequencies up to 1 MHz, and functions over a junction temperature range of -40°C to 105°C. The package is surface-mount, with dimensions conforming to standard SOIC-8 specifications, and is available in tape-and-reel packaging with a 2,500-unit reel quantity. Timing capacitor and resistor ranges are 100 pF to 100,000 pF and 32 kΩ to 750 kΩ respectively. No ferrous materials or special ratings beyond those specified are indicated.
Primary-Side Push-Pull Oscillator with Dead-Time Control 8-SOIC -40 to 105
Gate Drivers Primary Side P-P Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC28089DR | UCC28089DR |
| Product Name | UCC28089 Primary-Side Push-Pull Oscillator with Dead-Time Control | Gate Drivers |
| Output Configuration | Programmable,Push-Pull Output | |
| Output Current | 1 amps | |
| Supply Voltage | 8 to 15 volts | |
| Rise Time | 28 ns |