The UCC28089D is a BiCMOS primary-side push-pull oscillator with dead-time control, designed for dc-to-dc and off-line switching power supplies in push-pull, half-bridge, or full-bridge topologies. It features dual totem-pole outputs with 1-A sink and 0.5-A source capability, programmable dead-time, and synchronization output. Operated from a supply voltage of 8.5 V to 14 V, it includes undervoltage lockout with 10.5-V turn-on and 8.0-V turn-off thresholds. The device is housed in an 8-pin SOIC package with a junction temperature range of -40°C to 105°C.
Primary-Side Push-Pull Oscillator with Dead-Time Control 8-SOIC -40 to 105
Gate Drivers Primary Side P-P Driver
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | UCC28089D | UCC28089D |
| Product Name | UCC28089 Primary-Side Push-Pull Oscillator with Dead-Time Control | Gate Drivers |
| Output Configuration | Programmable,Push-Pull Output | |
| Output Current | 1 amps | |
| Supply Voltage | 8 to 15 volts | |
| Rise Time | 28 ns |