IC, PWM CTRLR PRIMARY-SIDE 8-SOIC; Supply Voltage Min:8.5V; Supply Voltage Max:14V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:1MHz; Topology:Buck (Step Down); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 52AH7812 |
| Product Name | Ic, Pwm Ctrlr Primary-Side 8-Soic; Supply Voltage Min Texas Instruments |
| Features | RoHS |