Texas Instruments High-Performance Analog PFC (Power Factor Correction) UCC28070PWR

Description
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 296-23630-6-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23630-6-ND
PFC (Power Factor Correction) 296-23630-6-ND
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now Datasheet
PFC (Power Factor Correction) - 296-23630-1-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23630-1-ND
PFC (Power Factor Correction) 296-23630-1-ND
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now Datasheet
PFC (Power Factor Correction) - 296-23630-2-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
296-23630-2-ND
PFC (Power Factor Correction) 296-23630-2-ND
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWR - 035773-UCC28070PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWR
035773-UCC28070PWR
PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWR 035773-UCC28070PWR
Manufacturer: Texas Instruments Win Source Part Number: 035773-UCC28070PWR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Switching: Adjustable Family Name: UCC28070 Mode: Continuous Conduction (CCM) Current - Startup: 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 11.2 V to 21 V Alternative Parts (Cross-Reference): UCC28070QPWRQ1; FAN6982MY; UCC28070DWR; UCC28070DW; Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: Germany, Japan, Malaysia, Taiwan, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035773-UCC28070PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: Adjustable
Family Name: UCC28070
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 11.2 V to 21 V
Alternative Parts (Cross-Reference): UCC28070QPWRQ1; FAN6982MY; UCC28070DWR; UCC28070DW;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Germany, Japan, Malaysia, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - PFC (Power Factor Correction) - UCC28070PWR - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
UCC28070PWR
PMIC - PFC (Power Factor Correction) UCC28070PWR
IC PFC CTL CCM ADJUSTABL 20TSSOP

IC PFC CTL CCM ADJUSTABL 20TSSOP

Supplier's Site Datasheet
Pfc Controller, Ccm, 21V, Tssop-20; Uvlo Texas Instruments - 27AJ0960 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 21V, Tssop-20; Uvlo Texas Instruments
27AJ0960
Pfc Controller, Ccm, 21V, Tssop-20; Uvlo Texas Instruments 27AJ0960
PFC CONTROLLER, CCM, 21V, TSSOP-20; UVLO:10.2V; Supply Voltage Min:11.2V; Supply Voltage Max:21V; Startup Current:20mA; Operating Supply Current:20mA; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

PFC CONTROLLER, CCM, 21V, TSSOP-20; UVLO:10.2V; Supply Voltage Min:11.2V; Supply Voltage Max:21V; Startup Current:20mA; Operating Supply Current:20mA; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Duty Cycle (%):95%; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - UCC28070PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
UCC28070PWR
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) UCC28070PWR
IC PFC CTL CCM ADJUSTABL 20TSSOP

IC PFC CTL CCM ADJUSTABL 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Power Factor Correction - PFC
UCC28070PWR
Power Factor Correction - PFC UCC28070PWR
Power Factor Correction - PFC 2Phase Interleaved CCM PFC Controller

Power Factor Correction - PFC 2Phase Interleaved CCM PFC Controller

Buy Now Datasheet
PFC (Power Factor Correction) - UCC28070PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
UCC28070PWR
PFC (Power Factor Correction) UCC28070PWR
PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

PFC IC Continuous Conduction (CCM) Adjustable 20-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 296-23630-6-ND 035773-UCC28070PWR UCC28070PWR 27AJ0960 UCC28070PWR UCC28070PWR UCC28070PWR
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - UCC28070PWR PMIC - PFC (Power Factor Correction) Pfc Controller, Ccm, 21V, Tssop-20; Uvlo Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) Power Factor Correction - PFC PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products