Manufacturer: Renesas Electronics America
Win Source Part Number: 210486-R2A20112
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOP
Supply Voltage - Operating: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 210486-R2A20112 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - R2A20112 |