Texas Instruments UCC28070 Two-Phase Interleaved CCM PFC Controller UCC28070PWG4

Description
Two-Phase Interleaved CCM PFC Controller 20-TSSOP -40 to 125
Request a Quote
Description
Two-Phase Interleaved CCM PFC Controller 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCC28070 is a two-phase interleaved continuous conduction mode (CCM) power factor correction (PFC) controller from Texas Instruments. It operates with a switching frequency range of 30kHz to 300kHz, designed for applications requiring efficient power conversion. The device features interleaved average current-mode PWM control, which enhances current matching and reduces input and output ripple currents, facilitating easier EMI filtering. Key functionalities include advanced current sensing for improved efficiency, synchronization capability to an external clock, and a highly-linear multiplier output with internal voltage feed-forward for near-unity power factor. The UCC28070 also offers programmable features such as maximum duty-cycle clamp, frequency dithering for EMI reduction, soft-start, and peak current limiting. Protection mechanisms include undervoltage lockout, output overvoltage detection, and open-loop protection. This controller is suitable for various applications, including air conditioning systems, telecom power supplies, electric vehicle charging infrastructure, and professional audio equipment. The UCC28070 is available in a 20-pin TSSOP package, making it a compact solution for high-performance power management needs.

Datasheet Summary
Powered by GS/AI

The UCC28070 is a two-phase interleaved continuous conduction mode (CCM) power factor correction (PFC) controller from Texas Instruments. It operates with a switching frequency range of 30kHz to 300kHz, designed for applications requiring efficient power conversion. The device features interleaved average current-mode PWM control, which enhances current matching and reduces input and output ripple currents, facilitating easier EMI filtering. Key functionalities include advanced current sensing for improved efficiency, synchronization capability to an external clock, and a highly-linear multiplier output with internal voltage feed-forward for near-unity power factor. The UCC28070 also offers programmable features such as maximum duty-cycle clamp, frequency dithering for EMI reduction, soft-start, and peak current limiting. Protection mechanisms include undervoltage lockout, output overvoltage detection, and open-loop protection. This controller is suitable for various applications, including air conditioning systems, telecom power supplies, electric vehicle charging infrastructure, and professional audio equipment. The UCC28070 is available in a 20-pin TSSOP package, making it a compact solution for high-performance power management needs.

Suppliers

Company
Product
Description
Supplier Links
UCC28070 Two-Phase Interleaved CCM PFC Controller - UCC28070PWG4 - Texas Instruments
Dallas, TX, United States
UCC28070 Two-Phase Interleaved CCM PFC Controller
UCC28070PWG4
UCC28070 Two-Phase Interleaved CCM PFC Controller UCC28070PWG4
Two-Phase Interleaved CCM PFC Controller 20-TSSOP -40 to 125

Two-Phase Interleaved CCM PFC Controller 20-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number UCC28070PWG4
Product Name UCC28070 Two-Phase Interleaved CCM PFC Controller
Package Type Other; SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CSD87588N Synchronous Buck NexFET Power Block II - CSD87588N - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power Supply Chip >> Motor Driver ICs - DRV8212DSGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DCV010515 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515P-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
UC1525B-SP Regulating Pulse Width Modulators - 5962-8951105VEA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details