Texas Instruments UC1525B-SP Regulating Pulse Width Modulators 5962-8951105VEA

Description
Regulating Pulse Width Modulators 16-CDIP -55 to 125
Request a Quote
Description
Regulating Pulse Width Modulators 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UC1525B-SP is a rad-tolerant pulse width modulator designed for switching power supply applications, offered in a 16-pin CDIP package. It operates with an input voltage range of 8 V to 35 V and features a trimmed 5.1-V buried zener reference accurate to ±0.75%. The oscillator supports frequencies from 100 Hz to 400 kHz, with separate sync and dead-time control inputs. It includes internal soft-start, pulse-by-pulse shutdown, undervoltage lockout with hysteresis, and a latch to prevent multiple pulses. The dual totem-pole outputs can source or sink up to 100 mA continuously and 400 mA peak. The device is QML-V qualified per SMD-5962-89511 and rated for an operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The UC1525B-SP is a rad-tolerant pulse width modulator designed for switching power supply applications, offered in a 16-pin CDIP package. It operates with an input voltage range of 8 V to 35 V and features a trimmed 5.1-V buried zener reference accurate to ±0.75%. The oscillator supports frequencies from 100 Hz to 400 kHz, with separate sync and dead-time control inputs. It includes internal soft-start, pulse-by-pulse shutdown, undervoltage lockout with hysteresis, and a latch to prevent multiple pulses. The dual totem-pole outputs can source or sink up to 100 mA continuously and 400 mA peak. The device is QML-V qualified per SMD-5962-89511 and rated for an operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
UC1525B-SP Regulating Pulse Width Modulators - 5962-8951105VEA - Texas Instruments
Dallas, TX, United States
UC1525B-SP Regulating Pulse Width Modulators
5962-8951105VEA
UC1525B-SP Regulating Pulse Width Modulators 5962-8951105VEA
Regulating Pulse Width Modulators 16-CDIP -55 to 125

Regulating Pulse Width Modulators 16-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Power Supplies
Product Number 5962-8951105VEA
Product Name UC1525B-SP Regulating Pulse Width Modulators
Package Type Other; CDIP,LCCC
Unlock Full Specs
to access all available technical data

Similar Products

LM25061 Positive Low Voltage Power Limiting Hot Swap Controller - LM25061PMMX-2/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - CD4049UBNSR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.209", 5.30mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM134 3-Terminal Adjustable Current Source - LM134H/NOPB - Texas Instruments
Specs
Package Type Other; TO
Input Voltage 0.8000 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details