PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1276209-UCC28070DW
Packaging: Tube
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 20mA
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: UCC28070
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 11.2V ~ 21V
Switching Frequency: Adjustable
IC PFC CTLR CCM ADJUSTABL 20SOIC
PFC IC Continuous Conduction (CCM) Adjustable 20-SOIC
Power Factor Correction - PFC 2-Phase Interleaved CCM PFC Controller
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 296-34750-5-ND | 1276209-UCC28070DW | UCC28070DW | UCC28070DW | UCC28070DW |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - UCC28070DW | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Power Factor Correction - PFC |