Manufacturer: Infineon Technologies
Win Source Part Number: 068334-ICE1PCS02G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 65kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 100μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: PG-DSO-8
Supply Voltage - Operating: 10.2 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
PFC IC Continuous Conduction (CCM) 65kHz PG-DIP-8-12
POWER FACTOR CONTROLLER
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 068334-ICE1PCS02G | ICE1PCS02G | ICE1PCS02G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - ICE1PCS02G | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |