Manufacturer: Texas Instruments
Win Source Part Number: 1276200-UCC28063ADR
Series: Natural Interleaving
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 14 V ~ 21 V
Family Name: UCC28063A
Mode: Discontinuous (Transition)
Current - Startup: 100μA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): R2A20131SP#W0; TB6818FG(O,EL); R2A20115SPW0;
Introduction Date: February 04, 2015
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PFC IC Discontinuous (Transition) 16-SOIC
PFC IC Discontinuous (Transition) 16-SOIC
PFC IC Discontinuous (Transition) 16-SOIC
IC PFC CTRLR TRANSITION 16SOIC
IC PFC CTRLR TRANSITION 16SOIC
PFC IC Discontinuous (Transition) 16-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1276200-UCC28063ADR | 296-UCC28063ADRDKR-ND | UCC28063ADR | UCC28063ADR | UCC28063ADR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - UCC28063ADR | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | PFC (Power Factor Correction) |